Capital Lighting, Inc. 4392-77 Mini Pendants-Rod 345870

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
4392-77 Mini Pendants-Rod - 345870 - Capital Lighting, Inc.
Columbus, OH, USA
4392-77 Mini Pendants-Rod
345870
4392-77 Mini Pendants-Rod 345870
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Pendant
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345870
Product Name 4392-77 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details