Capital Lighting, Inc. 5204-290 Bathroom Fixtures-Four Lights 345868

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.00 Extension: 7.75 Bulb Qty: 4 Finish: Classic Oak Patina Weight: 10.63 Product Name: Four Light Bathroom Fixture UPC: 747396083001 Glass: Driftwood Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.00 Extension: 7.75 Bulb Qty: 4 Finish: Classic Oak Patina Weight: 10.63 Product Name: Four Light Bathroom Fixture UPC: 747396083001 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5204-290 Bathroom Fixtures-Four Lights - 345868 - Capital Lighting, Inc.
Columbus, OH, USA
5204-290 Bathroom Fixtures-Four Lights
345868
5204-290 Bathroom Fixtures-Four Lights 345868
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.00 Extension: 7.75 Bulb Qty: 4 Finish: Classic Oak Patina Weight: 10.63 Product Name: Four Light Bathroom Fixture UPC: 747396083001 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 8.00
Extension: 7.75
Bulb
Qty: 4
Finish: Classic Oak Patina
Weight: 10.63
Product Name: Four Light Bathroom Fixture
UPC: 747396083001
Glass: Driftwood
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345868
Product Name 5204-290 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details