Capital Lighting, Inc. 5173-249 Bathroom Fixtures-Three Lights 345867

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.25 Extension: 6 Bulb Qty: 3 Finish: Liberty Gold Weight: 6.6 Product Name: Three Light Bathroom Fixture UPC: 747396083292 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.25 Extension: 6 Bulb Qty: 3 Finish: Liberty Gold Weight: 6.6 Product Name: Three Light Bathroom Fixture UPC: 747396083292 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5173-249 Bathroom Fixtures-Three Lights - 345867 - Capital Lighting, Inc.
Columbus, OH, USA
5173-249 Bathroom Fixtures-Three Lights
345867
5173-249 Bathroom Fixtures-Three Lights 345867
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.25 Extension: 6 Bulb Qty: 3 Finish: Liberty Gold Weight: 6.6 Product Name: Three Light Bathroom Fixture UPC: 747396083292 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.25
Extension: 6
Bulb
Qty: 3
Finish: Liberty Gold
Weight: 6.6
Product Name: Three Light Bathroom Fixture
UPC: 747396083292
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345867
Product Name 5173-249 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details