Capital Lighting, Inc. 5182-282 Bathroom Fixtures-Two Lights 345866

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7.75 Bulb Qty: 2 Finish: Royal Oak Patina Weight: 7.56 Product Name: Two Light Bathroom Fixture UPC: 747396083094 Glass: Driftwood Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7.75 Bulb Qty: 2 Finish: Royal Oak Patina Weight: 7.56 Product Name: Two Light Bathroom Fixture UPC: 747396083094 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5182-282 Bathroom Fixtures-Two Lights - 345866 - Capital Lighting, Inc.
Columbus, OH, USA
5182-282 Bathroom Fixtures-Two Lights
345866
5182-282 Bathroom Fixtures-Two Lights 345866
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7.75 Bulb Qty: 2 Finish: Royal Oak Patina Weight: 7.56 Product Name: Two Light Bathroom Fixture UPC: 747396083094 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Extension: 7.75
Bulb
Qty: 2
Finish: Royal Oak Patina
Weight: 7.56
Product Name: Two Light Bathroom Fixture
UPC: 747396083094
Glass: Driftwood
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345866
Product Name 5182-282 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details