Capital Lighting, Inc. 5183-282 Bathroom Fixtures-Three Lights 345863

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7.75 Bulb Qty: 3 Finish: Royal Oak Patina Weight: 10.3 Product Name: Three Light Bathroom Fixture UPC: 747396083100 Glass: Driftwood Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7.75 Bulb Qty: 3 Finish: Royal Oak Patina Weight: 10.3 Product Name: Three Light Bathroom Fixture UPC: 747396083100 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5183-282 Bathroom Fixtures-Three Lights - 345863 - Capital Lighting, Inc.
Columbus, OH, USA
5183-282 Bathroom Fixtures-Three Lights
345863
5183-282 Bathroom Fixtures-Three Lights 345863
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7.75 Bulb Qty: 3 Finish: Royal Oak Patina Weight: 10.3 Product Name: Three Light Bathroom Fixture UPC: 747396083100 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 7.75
Bulb
Qty: 3
Finish: Royal Oak Patina
Weight: 10.3
Product Name: Three Light Bathroom Fixture
UPC: 747396083100
Glass: Driftwood
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345863
Product Name 5183-282 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details