Capital Lighting, Inc. 5202-290 Bathroom Fixtures-Two Lights 345862

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 7.75 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 6.22 Product Name: Two Light Bathroom Fixture UPC: 747396082981 Glass: Driftwood Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 7.75 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 6.22 Product Name: Two Light Bathroom Fixture UPC: 747396082981 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5202-290 Bathroom Fixtures-Two Lights - 345862 - Capital Lighting, Inc.
Columbus, OH, USA
5202-290 Bathroom Fixtures-Two Lights
345862
5202-290 Bathroom Fixtures-Two Lights 345862
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 7.75 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 6.22 Product Name: Two Light Bathroom Fixture UPC: 747396082981 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Extension: 7.75
Bulb
Qty: 2
Finish: Classic Oak Patina
Weight: 6.22
Product Name: Two Light Bathroom Fixture
UPC: 747396082981
Glass: Driftwood
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345862
Product Name 5202-290 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details