Capital Lighting, Inc. 5200-290 Sconces-Other 345861

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 4 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 5.89 Product Name: Two Light Wall Washer Sconce UPC: 747396082967 Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 4 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 5.89 Product Name: Two Light Wall Washer Sconce UPC: 747396082967 Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5200-290 Sconces-Other - 345861 - Capital Lighting, Inc.
Columbus, OH, USA
5200-290 Sconces-Other
345861
5200-290 Sconces-Other 345861
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 4 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 5.89 Product Name: Two Light Wall Washer Sconce UPC: 747396082967 Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Extension: 4
Bulb
Qty: 2
Finish: Classic Oak Patina
Weight: 5.89
Product Name: Two Light Wall Washer Sconce
UPC: 747396082967
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345861
Product Name 5200-290 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details