Capital Lighting, Inc. 5201-290 Sconces-Single Glass 345860

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7.75 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 4.12 Product Name: One Light Bathroom Fixture UPC: 747396082974 Glass: Driftwood Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7.75 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 4.12 Product Name: One Light Bathroom Fixture UPC: 747396082974 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5201-290 Sconces-Single Glass - 345860 - Capital Lighting, Inc.
Columbus, OH, USA
5201-290 Sconces-Single Glass
345860
5201-290 Sconces-Single Glass 345860
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7.75 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 4.12 Product Name: One Light Bathroom Fixture UPC: 747396082974 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 7.75
Bulb
Qty: 1
Finish: Classic Oak Patina
Weight: 4.12
Product Name: One Light Bathroom Fixture
UPC: 747396082974
Glass: Driftwood
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345860
Product Name 5201-290 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details