Capital Lighting, Inc. 6591-289 Sconces-Single Glass 345859

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 6.75 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: One Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 6.75 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: One Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6591-289 Sconces-Single Glass - 345859 - Capital Lighting, Inc.
Columbus, OH, USA
6591-289 Sconces-Single Glass
345859
6591-289 Sconces-Single Glass 345859
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 6.75 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Vintage Cheshire Gold Product Name: One Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Extension: 6.75
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Vintage Cheshire Gold
Product Name: One Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345859
Product Name 6591-289 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details