Capital Lighting, Inc. 6597-289 Semi-Flush Mts.-Bowl Style 345853

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Cheshire Gold Product Name: Three Light Semi Flush Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Cheshire Gold Product Name: Three Light Semi Flush Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6597-289 Semi-Flush Mts.-Bowl Style - 345853 - Capital Lighting, Inc.
Columbus, OH, USA
6597-289 Semi-Flush Mts.-Bowl Style
345853
6597-289 Semi-Flush Mts.-Bowl Style 345853
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Cheshire Gold Product Name: Three Light Semi Flush Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Cheshire Gold
Product Name: Three Light Semi Flush
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345853
Product Name 6597-289 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details