Capital Lighting, Inc. 823-167 Flush Mounts-Bowl Style 345852

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Lathan Bronze Product Name: Two Light Flush Mount Glass: Clear Glass w/White Paint Inside
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Lathan Bronze Product Name: Two Light Flush Mount Glass: Clear Glass w/White Paint Inside

Suppliers

Company
Product
Description
Supplier Links
823-167 Flush Mounts-Bowl Style - 345852 - Capital Lighting, Inc.
Columbus, OH, USA
823-167 Flush Mounts-Bowl Style
345852
823-167 Flush Mounts-Bowl Style 345852
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Lathan Bronze Product Name: Two Light Flush Mount Glass: Clear Glass w/White Paint Inside

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Lathan Bronze
Product Name: Two Light Flush Mount
Glass: Clear Glass w/White Paint Inside

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345852
Product Name 823-167 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details