Capital Lighting, Inc. 4460-84 Sconces-Single Glass 345847

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.25 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.25 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
4460-84 Sconces-Single Glass - 345847 - Capital Lighting, Inc.
Columbus, OH, USA
4460-84 Sconces-Single Glass
345847
4460-84 Sconces-Single Glass 345847
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.25 Extension: 4 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.25
Extension: 4
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345847
Product Name 4460-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details