Capital Lighting, Inc. 4462-84 Sconces-Double Glass 345846

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
4462-84 Sconces-Double Glass - 345846 - Capital Lighting, Inc.
Columbus, OH, USA
4462-84 Sconces-Double Glass
345846
4462-84 Sconces-Double Glass 345846
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 18.50
Extension: 5
Bulb
Type: T10F
Qty: 2
Wattage: 60
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345846
Product Name 4462-84 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details