Capital Lighting, Inc. 4462-647 Sconces-Double Glass 345844

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: T10F Qty: 2 Wattage: 60
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: T10F Qty: 2 Wattage: 60

Suppliers

Company
Product
Description
Supplier Links
4462-647 Sconces-Double Glass - 345844 - Capital Lighting, Inc.
Columbus, OH, USA
4462-647 Sconces-Double Glass
345844
4462-647 Sconces-Double Glass 345844
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.50 Extension: 5 Bulb Type: T10F Qty: 2 Wattage: 60

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 18.50
Extension: 5
Bulb
Type: T10F
Qty: 2
Wattage: 60

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345844
Product Name 4462-647 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details