Capital Lighting, Inc. 5207-290 Sconces-Single Glass 345837

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 8.25 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 8.07 Product Name: One Light Wall Sconce UPC: 747396084404 Glass: Driftwood Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 8.25 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 8.07 Product Name: One Light Wall Sconce UPC: 747396084404 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5207-290 Sconces-Single Glass - 345837 - Capital Lighting, Inc.
Columbus, OH, USA
5207-290 Sconces-Single Glass
345837
5207-290 Sconces-Single Glass 345837
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 8.25 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 8.07 Product Name: One Light Wall Sconce UPC: 747396084404 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.25
Extension: 8.25
Bulb
Qty: 1
Finish: Classic Oak Patina
Weight: 8.07
Product Name: One Light Wall Sconce
UPC: 747396084404
Glass: Driftwood
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345837
Product Name 5207-290 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details