Capital Lighting, Inc. 5209-290 Flush Mounts-Bowl Style 345836

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 10.21 Product Name: Two Light Flushmount Ceiling Fixture UPC: 747396083025 Glass: Driftwood Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 10.21 Product Name: Two Light Flushmount Ceiling Fixture UPC: 747396083025 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5209-290 Flush Mounts-Bowl Style - 345836 - Capital Lighting, Inc.
Columbus, OH, USA
5209-290 Flush Mounts-Bowl Style
345836
5209-290 Flush Mounts-Bowl Style 345836
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 10.21 Product Name: Two Light Flushmount Ceiling Fixture UPC: 747396083025 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Bulb
Qty: 2
Finish: Classic Oak Patina
Weight: 10.21
Product Name: Two Light Flushmount Ceiling Fixture
UPC: 747396083025
Glass: Driftwood
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345836
Product Name 5209-290 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details