Capital Lighting, Inc. 5208-290 Semi-Flush Mts.-Bowl Style 345834

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 13.00 Bulb Qty: 3 Finish: Classic Oak Patina Weight: 15.74 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396083018 Glass: Driftwood Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 13.00 Bulb Qty: 3 Finish: Classic Oak Patina Weight: 15.74 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396083018 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5208-290 Semi-Flush Mts.-Bowl Style - 345834 - Capital Lighting, Inc.
Columbus, OH, USA
5208-290 Semi-Flush Mts.-Bowl Style
345834
5208-290 Semi-Flush Mts.-Bowl Style 345834
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 13.00 Bulb Qty: 3 Finish: Classic Oak Patina Weight: 15.74 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396083018 Glass: Driftwood Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 13.00
Bulb
Qty: 3
Finish: Classic Oak Patina
Weight: 15.74
Product Name: Three Light Semi-Flush Ceiling Fixture
UPC: 747396083018
Glass: Driftwood
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345834
Product Name 5208-290 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details