Capital Lighting, Inc. 5234-613 Bathroom Fixtures-Four Lights 345832

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 5.00 Extension: 4.5 Bulb Qty: 4 Finish: Polished Nickel Weight: 8.88 Product Name: Four Light Bathroom Fixture UPC: 747396082264 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 5.00 Extension: 4.5 Bulb Qty: 4 Finish: Polished Nickel Weight: 8.88 Product Name: Four Light Bathroom Fixture UPC: 747396082264 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5234-613 Bathroom Fixtures-Four Lights - 345832 - Capital Lighting, Inc.
Columbus, OH, USA
5234-613 Bathroom Fixtures-Four Lights
345832
5234-613 Bathroom Fixtures-Four Lights 345832
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 5.00 Extension: 4.5 Bulb Qty: 4 Finish: Polished Nickel Weight: 8.88 Product Name: Four Light Bathroom Fixture UPC: 747396082264 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 5.00
Extension: 4.5
Bulb
Qty: 4
Finish: Polished Nickel
Weight: 8.88
Product Name: Four Light Bathroom Fixture
UPC: 747396082264
Glass: Clear Glass Frosted Inside
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345832
Product Name 5234-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details