Capital Lighting, Inc. 5232-613 Bathroom Fixtures-Two Lights 345831

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.00 Extension: 4.5 Bulb Qty: 2 Finish: Polished Nickel Weight: 4.92 Product Name: Two Light Bathroom Fixture UPC: 747396082240 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.00 Extension: 4.5 Bulb Qty: 2 Finish: Polished Nickel Weight: 4.92 Product Name: Two Light Bathroom Fixture UPC: 747396082240 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5232-613 Bathroom Fixtures-Two Lights - 345831 - Capital Lighting, Inc.
Columbus, OH, USA
5232-613 Bathroom Fixtures-Two Lights
345831
5232-613 Bathroom Fixtures-Two Lights 345831
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.00 Extension: 4.5 Bulb Qty: 2 Finish: Polished Nickel Weight: 4.92 Product Name: Two Light Bathroom Fixture UPC: 747396082240 Glass: Clear Glass Frosted Inside Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 5.00
Extension: 4.5
Bulb
Qty: 2
Finish: Polished Nickel
Weight: 4.92
Product Name: Two Light Bathroom Fixture
UPC: 747396082240
Glass: Clear Glass Frosted Inside
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345831
Product Name 5232-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details