Capital Lighting, Inc. 6212-647 Bathroom Fixtures-Two Lights 345826

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 5 Bulb Type: T10F Qty: 2 Wattage: 60
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 5 Bulb Type: T10F Qty: 2 Wattage: 60

Suppliers

Company
Product
Description
Supplier Links
6212-647 Bathroom Fixtures-Two Lights - 345826 - Capital Lighting, Inc.
Columbus, OH, USA
6212-647 Bathroom Fixtures-Two Lights
345826
6212-647 Bathroom Fixtures-Two Lights 345826
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 5 Bulb Type: T10F Qty: 2 Wattage: 60

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.50
Extension: 5
Bulb
Type: T10F
Qty: 2
Wattage: 60

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345826
Product Name 6212-647 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details