Capital Lighting, Inc. 6270-172 Sconces-Single Glass 345823

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Extension: 5.5 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Smoked Iron Product Name: One Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Extension: 5.5 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Smoked Iron Product Name: One Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6270-172 Sconces-Single Glass - 345823 - Capital Lighting, Inc.
Columbus, OH, USA
6270-172 Sconces-Single Glass
345823
6270-172 Sconces-Single Glass 345823
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Extension: 5.5 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Smoked Iron Product Name: One Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.75
Extension: 5.5
Bulb
Type: Mini-Can
Qty: 1
Wattage: 75
Finish: Smoked Iron
Product Name: One Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345823
Product Name 6270-172 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details