Capital Lighting, Inc. 5319-299 Flush Mounts-Bowl Style 345818

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.50 Bulb Qty: 2 Finish: Regents Patina Weight: 10.1 Product Name: Two Light Flushmount Ceiling Fixture UPC: 747396082851 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.50 Bulb Qty: 2 Finish: Regents Patina Weight: 10.1 Product Name: Two Light Flushmount Ceiling Fixture UPC: 747396082851 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5319-299 Flush Mounts-Bowl Style - 345818 - Capital Lighting, Inc.
Columbus, OH, USA
5319-299 Flush Mounts-Bowl Style
345818
5319-299 Flush Mounts-Bowl Style 345818
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 6.50 Bulb Qty: 2 Finish: Regents Patina Weight: 10.1 Product Name: Two Light Flushmount Ceiling Fixture UPC: 747396082851 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 6.50
Bulb
Qty: 2
Finish: Regents Patina
Weight: 10.1
Product Name: Two Light Flushmount Ceiling Fixture
UPC: 747396082851
Glass: Regents Scavo
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345818
Product Name 5319-299 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details