Capital Lighting, Inc. 5310-2-299 Sconces-Other 345816

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.50 Extension: 4 Bulb Qty: 2 Finish: Regents Patina Weight: 9.3 Product Name: Two Light Wall Bracket UPC: 747396082790 Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.50 Extension: 4 Bulb Qty: 2 Finish: Regents Patina Weight: 9.3 Product Name: Two Light Wall Bracket UPC: 747396082790 Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5310-2-299 Sconces-Other - 345816 - Capital Lighting, Inc.
Columbus, OH, USA
5310-2-299 Sconces-Other
345816
5310-2-299 Sconces-Other 345816
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.50 Extension: 4 Bulb Qty: 2 Finish: Regents Patina Weight: 9.3 Product Name: Two Light Wall Bracket UPC: 747396082790 Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 36.50
Extension: 4
Bulb
Qty: 2
Finish: Regents Patina
Weight: 9.3
Product Name: Two Light Wall Bracket
UPC: 747396082790
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345816
Product Name 5310-2-299 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details