Capital Lighting, Inc. 5318-299 Semi-Flush Mts.-Bowl Style 345815

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.50 Bulb Qty: 3 Finish: Regents Patina Weight: 11.75 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396082844 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.50 Bulb Qty: 3 Finish: Regents Patina Weight: 11.75 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396082844 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5318-299 Semi-Flush Mts.-Bowl Style - 345815 - Capital Lighting, Inc.
Columbus, OH, USA
5318-299 Semi-Flush Mts.-Bowl Style
345815
5318-299 Semi-Flush Mts.-Bowl Style 345815
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 11.50 Bulb Qty: 3 Finish: Regents Patina Weight: 11.75 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396082844 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 11.50
Bulb
Qty: 3
Finish: Regents Patina
Weight: 11.75
Product Name: Three Light Semi-Flush Ceiling Fixture
UPC: 747396082844
Glass: Regents Scavo
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345815
Product Name 5318-299 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details