Capital Lighting, Inc. 5314-299 Bathroom Fixtures-Four Lights 345812

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.25 Extension: 7.75 Bulb Qty: 4 Finish: Regents Patina Weight: 11.02 Product Name: Four Light Bathroom Fixture UPC: 747396082837 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.25 Extension: 7.75 Bulb Qty: 4 Finish: Regents Patina Weight: 11.02 Product Name: Four Light Bathroom Fixture UPC: 747396082837 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5314-299 Bathroom Fixtures-Four Lights - 345812 - Capital Lighting, Inc.
Columbus, OH, USA
5314-299 Bathroom Fixtures-Four Lights
345812
5314-299 Bathroom Fixtures-Four Lights 345812
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.25 Extension: 7.75 Bulb Qty: 4 Finish: Regents Patina Weight: 11.02 Product Name: Four Light Bathroom Fixture UPC: 747396082837 Glass: Regents Scavo Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 8.25
Extension: 7.75
Bulb
Qty: 4
Finish: Regents Patina
Weight: 11.02
Product Name: Four Light Bathroom Fixture
UPC: 747396082837
Glass: Regents Scavo
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345812
Product Name 5314-299 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details