Capital Lighting, Inc. 14080/1 Sconces-Single Candle 345795

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Weight: 2 Product Name: One Light Wall Sconce UPC: 748119034492 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Weight: 2 Product Name: One Light Wall Sconce UPC: 748119034492 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
14080/1 Sconces-Single Candle - 345795 - Capital Lighting, Inc.
Columbus, OH, USA
14080/1 Sconces-Single Candle
345795
14080/1 Sconces-Single Candle 345795
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Weight: 2 Product Name: One Light Wall Sconce UPC: 748119034492 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver
Weight: 2
Product Name: One Light Wall Sconce
UPC: 748119034492
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345795
Product Name 14080/1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details