Capital Lighting, Inc. 14057/6+6+3 Mid. Chandeliers-Other 345793

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.00 Bulb Type: G-9 Qty: 15 Wattage: 40 Finish: Antique Silver Weight: 52 Product Name: Five Light Chandelier UPC: 748119034423 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.00 Bulb Type: G-9 Qty: 15 Wattage: 40 Finish: Antique Silver Weight: 52 Product Name: Five Light Chandelier UPC: 748119034423 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14057/6+6+3 Mid. Chandeliers-Other - 345793 - Capital Lighting, Inc.
Columbus, OH, USA
14057/6+6+3 Mid. Chandeliers-Other
345793
14057/6+6+3 Mid. Chandeliers-Other 345793
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 32.00 Bulb Type: G-9 Qty: 15 Wattage: 40 Finish: Antique Silver Weight: 52 Product Name: Five Light Chandelier UPC: 748119034423 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 32.00
Bulb
Type: G-9
Qty: 15
Wattage: 40
Finish: Antique Silver
Weight: 52
Product Name: Five Light Chandelier
UPC: 748119034423
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345793
Product Name 14057/6+6+3 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details