Capital Lighting, Inc. 31133/3L-ASH Island/Pool Table-3 Light Bar 345781

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035222 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035222 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31133/3L-ASH Island/Pool Table-3 Light Bar - 345781 - Capital Lighting, Inc.
Columbus, OH, USA
31133/3L-ASH Island/Pool Table-3 Light Bar
345781
31133/3L-ASH Island/Pool Table-3 Light Bar 345781
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035222 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119035222
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345781
Product Name 31133/3L-ASH Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details