Capital Lighting, Inc. 14082/5 Mid. Chandeliers-Candle 345779

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Weight: 9 Product Name: Five Light Chandelier UPC: 748119034478 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Weight: 9 Product Name: Five Light Chandelier UPC: 748119034478 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14082/5 Mid. Chandeliers-Candle - 345779 - Capital Lighting, Inc.
Columbus, OH, USA
14082/5 Mid. Chandeliers-Candle
345779
14082/5 Mid. Chandeliers-Candle 345779
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Weight: 9 Product Name: Five Light Chandelier UPC: 748119034478 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver
Weight: 9
Product Name: Five Light Chandelier
UPC: 748119034478
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345779
Product Name 14082/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details