Capital Lighting, Inc. 15071/3 Mini Chandeliers-Candle 345776

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bleached Wood Weight: 3 Product Name: Three Light Chandelier UPC: 748119034508 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bleached Wood Weight: 3 Product Name: Three Light Chandelier UPC: 748119034508 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15071/3 Mini Chandeliers-Candle - 345776 - Capital Lighting, Inc.
Columbus, OH, USA
15071/3 Mini Chandeliers-Candle
345776
15071/3 Mini Chandeliers-Candle 345776
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bleached Wood Weight: 3 Product Name: Three Light Chandelier UPC: 748119034508 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bleached Wood
Weight: 3
Product Name: Three Light Chandelier
UPC: 748119034508
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345776
Product Name 15071/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details