Capital Lighting, Inc. 15074/12+6 Large Chandeliers-Candle 345770

Description
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 75.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Bleached Wood Weight: 46 Product Name: Eight Light Chandelier UPC: 748119034539 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 75.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Bleached Wood Weight: 46 Product Name: Eight Light Chandelier UPC: 748119034539 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15074/12+6 Large Chandeliers-Candle - 345770 - Capital Lighting, Inc.
Columbus, OH, USA
15074/12+6 Large Chandeliers-Candle
345770
15074/12+6 Large Chandeliers-Candle 345770
PRODUCT DETAILS / SPECS Width/Dia: 66.00 Height: 75.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Bleached Wood Weight: 46 Product Name: Eight Light Chandelier UPC: 748119034539 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 66.00
Height: 75.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Bleached Wood
Weight: 46
Product Name: Eight Light Chandelier
UPC: 748119034539
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345770
Product Name 15074/12+6 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details