Capital Lighting, Inc. 18099/3 Pendants-Fabric Shade 345769

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Three Light Chandelier UPC: 748119034720 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Three Light Chandelier UPC: 748119034720 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
18099/3 Pendants-Fabric Shade - 345769 - Capital Lighting, Inc.
Columbus, OH, USA
18099/3 Pendants-Fabric Shade
345769
18099/3 Pendants-Fabric Shade 345769
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Three Light Chandelier UPC: 748119034720 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119034720
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345769
Product Name 18099/3 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details