Capital Lighting, Inc. 18130/2 Sconces-Pocket 345768

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119034676 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119034676 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
18130/2 Sconces-Pocket - 345768 - Capital Lighting, Inc.
Columbus, OH, USA
18130/2 Sconces-Pocket
345768
18130/2 Sconces-Pocket 345768
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 3 Product Name: Two Light Wall Sconce UPC: 748119034676 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Deep Rust
Weight: 3
Product Name: Two Light Wall Sconce
UPC: 748119034676
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345768
Product Name 18130/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details