Capital Lighting, Inc. 18110/3 Sconces-Triple Candle 345767

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 3 Product Name: Three Light Wall Sconce UPC: 748119034638 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 3 Product Name: Three Light Wall Sconce UPC: 748119034638 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
18110/3 Sconces-Triple Candle - 345767 - Capital Lighting, Inc.
Columbus, OH, USA
18110/3 Sconces-Triple Candle
345767
18110/3 Sconces-Triple Candle 345767
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 3 Product Name: Three Light Wall Sconce UPC: 748119034638 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 3
Product Name: Three Light Wall Sconce
UPC: 748119034638
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345767
Product Name 18110/3 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details