Capital Lighting, Inc. 18122/3 Pendants-Drum Shade 345765

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique White Weight: 10 Product Name: Three Light Pendant UPC: 748119034683 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique White Weight: 10 Product Name: Three Light Pendant UPC: 748119034683 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
18122/3 Pendants-Drum Shade - 345765 - Capital Lighting, Inc.
Columbus, OH, USA
18122/3 Pendants-Drum Shade
345765
18122/3 Pendants-Drum Shade 345765
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique White Weight: 10 Product Name: Three Light Pendant UPC: 748119034683 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 10
Product Name: Three Light Pendant
UPC: 748119034683
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345765
Product Name 18122/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details