Capital Lighting, Inc. 18113/5 Mid. Chandeliers-Candle 345763

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Five Light Chandelier UPC: 748119034614 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Five Light Chandelier UPC: 748119034614 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
18113/5 Mid. Chandeliers-Candle - 345763 - Capital Lighting, Inc.
Columbus, OH, USA
18113/5 Mid. Chandeliers-Candle
345763
18113/5 Mid. Chandeliers-Candle 345763
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Five Light Chandelier UPC: 748119034614 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique White
Weight: 6
Product Name: Five Light Chandelier
UPC: 748119034614
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345763
Product Name 18113/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details