Capital Lighting, Inc. 18121/2 Semi-Flush Mts.-Drum Shade 345762

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 7 Product Name: Two Light Semi Flush UPC: 748119034690 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 7 Product Name: Two Light Semi Flush UPC: 748119034690 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
18121/2 Semi-Flush Mts.-Drum Shade - 345762 - Capital Lighting, Inc.
Columbus, OH, USA
18121/2 Semi-Flush Mts.-Drum Shade
345762
18121/2 Semi-Flush Mts.-Drum Shade 345762
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 7 Product Name: Two Light Semi Flush UPC: 748119034690 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 7
Product Name: Two Light Semi Flush
UPC: 748119034690
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345762
Product Name 18121/2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details