Capital Lighting, Inc. 18098/3 Mini Chandeliers-Candle 345748

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 5 Product Name: Three Light Chandelier UPC: 748119034713 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 5 Product Name: Three Light Chandelier UPC: 748119034713 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
18098/3 Mini Chandeliers-Candle - 345748 - Capital Lighting, Inc.
Columbus, OH, USA
18098/3 Mini Chandeliers-Candle
345748
18098/3 Mini Chandeliers-Candle 345748
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique White Weight: 5 Product Name: Three Light Chandelier UPC: 748119034713 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119034713
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345748
Product Name 18098/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details