Capital Lighting, Inc. 17124/5 Mid. Chandeliers-Drum Shades 345746

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 748119034768 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 748119034768 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
17124/5 Mid. Chandeliers-Drum Shades - 345746 - Capital Lighting, Inc.
Columbus, OH, USA
17124/5 Mid. Chandeliers-Drum Shades
345746
17124/5 Mid. Chandeliers-Drum Shades 345746
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 748119034768 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Five Light Chandelier
UPC: 748119034768
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345746
Product Name 17124/5 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details