Capital Lighting, Inc. 17125/6 Mid. Chandeliers-Drum Shades 345743

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Chandelier UPC: 748119034751 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Chandelier UPC: 748119034751 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
17125/6 Mid. Chandeliers-Drum Shades - 345743 - Capital Lighting, Inc.
Columbus, OH, USA
17125/6 Mid. Chandeliers-Drum Shades
345743
17125/6 Mid. Chandeliers-Drum Shades 345743
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Six Light Chandelier UPC: 748119034751 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 16
Product Name: Six Light Chandelier
UPC: 748119034751
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345743
Product Name 17125/6 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details