Capital Lighting, Inc. 17131/3 Bathroom Fixtures-Three Lights 345742

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: Three Light Bathbar UPC: 748119034836 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: Three Light Bathbar UPC: 748119034836 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
17131/3 Bathroom Fixtures-Three Lights - 345742 - Capital Lighting, Inc.
Columbus, OH, USA
17131/3 Bathroom Fixtures-Three Lights
345742
17131/3 Bathroom Fixtures-Three Lights 345742
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 3 Product Name: Three Light Bathbar UPC: 748119034836 Category: Bathbar

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 3
Product Name: Three Light Bathbar
UPC: 748119034836
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345742
Product Name 17131/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details