Capital Lighting, Inc. 17127/6 Island/Pool Table-Drum Shades 345741

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Length 16.00 Extension: 38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Six Light Chandelier UPC: 748119034775 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Length 16.00 Extension: 38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Six Light Chandelier UPC: 748119034775 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
17127/6 Island/Pool Table-Drum Shades - 345741 - Capital Lighting, Inc.
Columbus, OH, USA
17127/6 Island/Pool Table-Drum Shades
345741
17127/6 Island/Pool Table-Drum Shades 345741
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Length 16.00 Extension: 38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 19 Product Name: Six Light Chandelier UPC: 748119034775 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Length 16.00
Extension: 38
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 19
Product Name: Six Light Chandelier
UPC: 748119034775
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345741
Product Name 17127/6 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details