Capital Lighting, Inc. 18131/2 Semi-Flush Mts.-Drum Shade 345739

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 7 Product Name: Two Light Semi Flush UPC: 748119034669 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 7 Product Name: Two Light Semi Flush UPC: 748119034669 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
18131/2 Semi-Flush Mts.-Drum Shade - 345739 - Capital Lighting, Inc.
Columbus, OH, USA
18131/2 Semi-Flush Mts.-Drum Shade
345739
18131/2 Semi-Flush Mts.-Drum Shade 345739
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Deep Rust Weight: 7 Product Name: Two Light Semi Flush UPC: 748119034669 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Deep Rust
Weight: 7
Product Name: Two Light Semi Flush
UPC: 748119034669
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345739
Product Name 18131/2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details