Capital Lighting, Inc. 18132/3 Pendants-Drum Shade 345737

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 10 Product Name: Three Light Pendant UPC: 748119034652 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 10 Product Name: Three Light Pendant UPC: 748119034652 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
18132/3 Pendants-Drum Shade - 345737 - Capital Lighting, Inc.
Columbus, OH, USA
18132/3 Pendants-Drum Shade
345737
18132/3 Pendants-Drum Shade 345737
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 10 Product Name: Three Light Pendant UPC: 748119034652 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Deep Rust
Weight: 10
Product Name: Three Light Pendant
UPC: 748119034652
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345737
Product Name 18132/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details