Capital Lighting, Inc. 26003/1 Sconces-Wall Torchieres 345735

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 33.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Beige Weight: 5 Product Name: One Light Wall Sconce UPC: 748119034928 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 33.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Beige Weight: 5 Product Name: One Light Wall Sconce UPC: 748119034928 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26003/1 Sconces-Wall Torchieres - 345735 - Capital Lighting, Inc.
Columbus, OH, USA
26003/1 Sconces-Wall Torchieres
345735
26003/1 Sconces-Wall Torchieres 345735
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 33.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Beige Weight: 5 Product Name: One Light Wall Sconce UPC: 748119034928 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 33.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Beige
Weight: 5
Product Name: One Light Wall Sconce
UPC: 748119034928
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345735
Product Name 26003/1 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details