Capital Lighting, Inc. 26001/1 Sconces-Wall Torchieres 345730

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold Weight: 6 Product Name: One Light Wall Sconce UPC: 748119034904 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold Weight: 6 Product Name: One Light Wall Sconce UPC: 748119034904 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26001/1 Sconces-Wall Torchieres - 345730 - Capital Lighting, Inc.
Columbus, OH, USA
26001/1 Sconces-Wall Torchieres
345730
26001/1 Sconces-Wall Torchieres 345730
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Gold Weight: 6 Product Name: One Light Wall Sconce UPC: 748119034904 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 32.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Gold
Weight: 6
Product Name: One Light Wall Sconce
UPC: 748119034904
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345730
Product Name 26001/1 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details