Capital Lighting, Inc. 31123/1 Mini Pendants-Chain 345726

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Silver Weight: 4 Product Name: One Light Pendant UPC: 748119033310 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Silver Weight: 4 Product Name: One Light Pendant UPC: 748119033310 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31123/1 Mini Pendants-Chain - 345726 - Capital Lighting, Inc.
Columbus, OH, USA
31123/1 Mini Pendants-Chain
345726
31123/1 Mini Pendants-Chain 345726
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Silver Weight: 4 Product Name: One Light Pendant UPC: 748119033310 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Silver
Weight: 4
Product Name: One Light Pendant
UPC: 748119033310
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345726
Product Name 31123/1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details