Capital Lighting, Inc. 31130/1FDG Mini Pendants-Cable 345725

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119033976 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119033976 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31130/1FDG Mini Pendants-Cable - 345725 - Capital Lighting, Inc.
Columbus, OH, USA
31130/1FDG Mini Pendants-Cable
345725
31130/1FDG Mini Pendants-Cable 345725
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119033976 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119033976
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345725
Product Name 31130/1FDG Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details