Capital Lighting, Inc. 27001/1 Exterior -Wall Mount 345714

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119035789 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119035789 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
27001/1 Exterior -Wall Mount - 345714 - Capital Lighting, Inc.
Columbus, OH, USA
27001/1 Exterior -Wall Mount
345714
27001/1 Exterior -Wall Mount 345714
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119035789 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 6
Product Name: One Light Outdoor Sconce
UPC: 748119035789
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345714
Product Name 27001/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details