PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 6
Product Name: One Light Outdoor Pendant
UPC: 748119035833
Category: Outdoor Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345712 |
| Product Name | 27012/1 Exterior -Hanging |
| Application | Residential; Outdoor |